Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.42
Product Range | - |
---|---|
For Use With | IC Design LEDs |
Heat Sink Material | Aluminium |
Thermal Resistance | 9.41°C/W |
External Height | 27mm |
External Diameter | 40mm |
SVHC | No SVHC (15-Jan-2019) |
External Diameter - Imperial | 1.57" |
External Diameter - Metric | 40mm |
External Height - Imperial | 1.063" |
External Height - Metric | 27mm |
External Length - Imperial | 1.06" |
External Length - Metric | 27mm |
Packages Cooled | LED |
Heatsink ICK LED R 40x27 | RS |
Heatsink for Power LED, BK anodized 9,41K/W | SOS electronic |
Led Heat Sink | Newark Electronics |
Heatsink, 9.41K/W, 40 Dia. x 27mm, Adhesive Foil, Conductive Foil Mount | Fischer ICK LED R 40X27 | RS Americas |
LED Heatsink Anodized 40x27 | Schukat Electronic |
LED HEATSINK, WITH PINS, ROUND | Farnell |
Where can I find additional details, specifications and documents for a ICK LED R 40 X 27?
Additional datasheets, footprints and schematics for ICK LED R 40 X 27 are listed on our Part Details page. You can also find images and similar parts to ICK LED R 40 X 27 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICK LED R 40 X 27 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICK LED R 40 X 27 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICK LED R 40 X 27 fall under?
The ICK LED R 40 X 27 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to ICK LED R 40 X 27 when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICK LED R 40 X 27 you can contact the distributor directly for product support, shipping queries etc.
Is the ICK LED R 40 X 27 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICK LED R 40 X 27 have stock available?
Authorised distributors including RS, SOS electronic, Newark Electronics, RS Americas and element14 have stock available or on a lead time for ICK LED R 40 X 27.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICK LED R 40 X 27 often in real-time on the comparison pages.
What if I can't find stock of ICK LED R 40 X 27?
You can fill out our help required form which you can use to request a quote for ICK LED R 40 X 27 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.