Status: | Unknown |
---|---|
Series: | ICF Series |
RoHS: | Compliant |
No. of Contacts | 20Contacts |
---|---|
Connector Type | DIP Socket |
Pitch Spacing | 2.54mm |
Product Range | ICF Series |
Row Pitch | 7.62mm |
Contact Material | Beryllium Copper |
Contact Plating | Tin over Nickel Plated Contacts |
RoHS Compliant | Yes |
Ic Socket, Dip20, 20 Contact(S), 2.54Mm Term Pitch, Surface Mount |Samtec ICF-320-T-O-TR | Newark Electronics |
IC & Component Sockets .100 Surface Mount Screw Machine DIP Socket | Sager |
Where can I find additional details, specifications and documents for a ICF-320-T-O-TR.?
Additional datasheets, footprints and schematics for ICF-320-T-O-TR. are listed on our Part Details page. You can also find images and similar parts to ICF-320-T-O-TR. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICF-320-T-O-TR. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICF-320-T-O-TR. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICF-320-T-O-TR. fall under?
The ICF-320-T-O-TR. is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to ICF-320-T-O-TR. when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICF-320-T-O-TR. you can contact the distributor directly for product support, shipping queries etc.
Is the ICF-320-T-O-TR. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ICF-320-T-O-TR. have stock available?
Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for ICF-320-T-O-TR..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICF-320-T-O-TR. often in real-time on the comparison pages.
What if I can't find stock of ICF-320-T-O-TR.?
You can fill out our help required form which you can use to request a quote for ICF-320-T-O-TR. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.