Status: | Unknown |
---|---|
Series: | ICF Series |
RoHS: | Unknown |
No. of Contacts | 20Contacts |
---|---|
Connector Type | DIP Socket |
Pitch Spacing | 2.54mm |
Product Range | ICF Series |
Row Pitch | 7.62mm |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Surface Mount Vertical |
Contact Termination Type | Surface Mount |
Gender | Receptacle |
No. of Rows | 2Rows |
Ic Socket, Dip, 2.54Mm, 20 Position, Smt | Newark Electronics |
IC & Component Socket, 20 Contacts, DIP Socket, 2.54 mm, ICF, 7.62 mm, Beryllium Copper | Avnet America |
IC & Component Sockets .100 Surface Mount Screw Machine DIP Socket | Sager |
RECEPTACLE, 2.54MM, SMT, 20WAY | Farnell |
Where can I find additional details, specifications and documents for a ICF-320-S-O?
Additional datasheets, footprints and schematics for ICF-320-S-O are listed on our Part Details page. You can also find images and similar parts to ICF-320-S-O on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICF-320-S-O on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICF-320-S-O price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICF-320-S-O fall under?
The ICF-320-S-O is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to ICF-320-S-O when available in the Plug & Socket Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICF-320-S-O you can contact the distributor directly for product support, shipping queries etc.
Is the ICF-320-S-O RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICF-320-S-O have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for ICF-320-S-O.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICF-320-S-O often in real-time on the comparison pages.
What if I can't find stock of ICF-320-S-O?
You can fill out our help required form which you can use to request a quote for ICF-320-S-O from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.