Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Logic Blocks | 20 |
---|---|
No. of Macrocells | 3520 |
FPGA Family | iCE40 |
Logic Case Style | UCBGA |
No. of Pins | 81Pins |
No. of Speed Grades | - |
Total RAM Bits | 80Kbit |
No. of I/O's | 167I/O's |
Clock Management | PLL |
Core Supply Voltage Min | 1.14V |
Core Supply Voltage Max | 1.26V |
I/O Supply Voltage | 3.3V |
Operating Frequency Max | 133MHz |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Core Supply Voltage Range | 1.14V to 1.26V |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Ice40 Lp Ultra Low-Power, 3520 Luts, 1.2V Rohs Compliant: Yes |Lattice Semiconductor ICE40LP4K-CM81 | Newark Electronics |
LP Series 3520 LUTs 167 I/O 80 kBit RAM 1.2 V Surface Mount FPGA - UCBGA-81 | Future Electronics |
FPGA, 3520 LUTS, 1.2V, LP, 81CSBGA | Farnell |
Where can I find additional details, specifications and documents for a ICE40LP4K-CM81?
Additional datasheets, footprints and schematics for ICE40LP4K-CM81 are listed on our Part Details page. You can also find images and similar parts to ICE40LP4K-CM81 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICE40LP4K-CM81 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICE40LP4K-CM81 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICE40LP4K-CM81 fall under?
The ICE40LP4K-CM81 is listed under Electronic & Electrical Components > Semiconductors - ICs > FPGAs.
Can I view similar or alternative parts?
You can view similar parts to ICE40LP4K-CM81 when available in the FPGAs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICE40LP4K-CM81 you can contact the distributor directly for product support, shipping queries etc.
Is the ICE40LP4K-CM81 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICE40LP4K-CM81 have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Farnell have stock available or on a lead time for ICE40LP4K-CM81.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICE40LP4K-CM81 often in real-time on the comparison pages.
What if I can't find stock of ICE40LP4K-CM81?
You can fill out our help required form which you can use to request a quote for ICE40LP4K-CM81 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.