Status: | Unknown |
---|---|
Series: | iCEstick |
RoHS: | Unknown |
Silicon Manufacturer | Lattice Semiconductor |
---|---|
No. of Bits | 8bit |
Silicon Family Name | iCE40 |
Core Architecture | FPGA |
Core Sub-Architecture | FPGA |
Silicon Core Number | iCE40HX1K |
Kit Contents | Eval Board iCE40HX1K |
Product Range | iCEstick |
SVHC | No SVHC (27-Jun-2018) |
Features | ICE40HX1K FPGA |
ICE40-HX1K, ICESTICK, EVAL KIT | element14 |
Evaluation Board, Icestick, Ice40 Fpga | Newark Electronics |
iCE Stick Evaluation Board for the iCE40HX1K FPGA | Future Electronics |
Where can I find additional details, specifications and documents for a ICE40HX1K-STICK-EVN?
Additional datasheets, footprints and schematics for ICE40HX1K-STICK-EVN are listed on our Part Details page. You can also find images and similar parts to ICE40HX1K-STICK-EVN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICE40HX1K-STICK-EVN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICE40HX1K-STICK-EVN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICE40HX1K-STICK-EVN fall under?
The ICE40HX1K-STICK-EVN is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > FPGA / CPLD.
Can I view similar or alternative parts?
You can view similar parts to ICE40HX1K-STICK-EVN when available in the FPGA / CPLD range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICE40HX1K-STICK-EVN you can contact the distributor directly for product support, shipping queries etc.
Is the ICE40HX1K-STICK-EVN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICE40HX1K-STICK-EVN have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for ICE40HX1K-STICK-EVN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICE40HX1K-STICK-EVN often in real-time on the comparison pages.
What if I can't find stock of ICE40HX1K-STICK-EVN?
You can fill out our help required form which you can use to request a quote for ICE40HX1K-STICK-EVN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.