Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.61
|
4,374
in stock
|
Buy Now | |
element14
from US$0.67
|
4,374
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
4,367
in stock
|
Buy Now | |
RS
from US$1.02
|
2,415
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.94
|
1,148
in stock
|
Buy Now | |
Micros
from US$1.02
|
305
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
-
|
Buy Now | |
Future Electronics
from US$0.62
|
-
|
Buy Now | |
Avnet America
from US$0.71
|
-
|
Buy Now |
UVLO | 11V |
---|---|
Supply Voltage Min | 11.5V |
Supply Voltage Max | 25V |
Startup Current | 450µA |
Operating Supply Current | 15mA |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Duty Cycle (%) | 95% |
Frequency | 285Hz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +150°C |
Supply Voltage Range | 11.5V to 25V |
IC, PFC IN CCM, 25V, DSO-8 | element14 |
Infineon Switching Controller ICE2PCS01G | RS |
IC: PMIC | Transfer Multisort Elektronik |
CONTRLR 0.45mA 50kHz to 315kHz 8-Pin DSO T/R | Micros |
Pfc Ctrl, 285Hz, -40 To 150Deg C | Newark Electronics |
ICE2PCS01G Series 25 V 315 kHz Surface Mount Power Factor Controller - DSO-8 | Future Electronics |
Power Factor Correction CONTRLR 0.45mA 50KHz to 315KHz 8-Pin DSO | Avnet America |
Where can I find additional details, specifications and documents for a ICE2PCS01GXUMA1?
Additional datasheets, footprints and schematics for ICE2PCS01GXUMA1 are listed on our Part Details page. You can also find images and similar parts to ICE2PCS01GXUMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICE2PCS01GXUMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICE2PCS01GXUMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICE2PCS01GXUMA1 fall under?
The ICE2PCS01GXUMA1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to ICE2PCS01GXUMA1 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICE2PCS01GXUMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the ICE2PCS01GXUMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICE2PCS01GXUMA1 have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, RS and Transfer Multisort Elektronik have stock available or on a lead time for ICE2PCS01GXUMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICE2PCS01GXUMA1 often in real-time on the comparison pages.
What if I can't find stock of ICE2PCS01GXUMA1?
You can fill out our help required form which you can use to request a quote for ICE2PCS01GXUMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.