Status: | Unknown |
---|---|
Series: | ICA Series |
RoHS: | Unknown |
No. of Contacts | 28Contacts |
---|---|
Connector Type | DIP Socket |
Pitch Spacing | 2.54mm |
Product Range | ICA Series |
Row Pitch | 15.24mm |
Contact Material | Beryllium Copper |
Contact Plating | Gold over Nickel Plated Contacts |
RoHS Compliant | Yes |
Conn DIP Socket SKT 28 POS 2.54mm Solder ST Thru-Hole Tube | Avnet America |
No. Of Contacts:28Contacts | Newark Electronics |
IC & Component Sockets .100 Screw Machine DIP Socket | Sager |
Where can I find additional details, specifications and documents for a ICA-628-SGG.?
Additional datasheets, footprints and schematics for ICA-628-SGG. are listed on our Part Details page. You can also find images and similar parts to ICA-628-SGG. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICA-628-SGG. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICA-628-SGG. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICA-628-SGG. fall under?
The ICA-628-SGG. is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to ICA-628-SGG. when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICA-628-SGG. you can contact the distributor directly for product support, shipping queries etc.
Is the ICA-628-SGG. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICA-628-SGG. have stock available?
Authorised distributors including Avnet America, Newark Electronics, Sager and Avnet Abacus have stock available or on a lead time for ICA-628-SGG..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICA-628-SGG. often in real-time on the comparison pages.
What if I can't find stock of ICA-628-SGG.?
You can fill out our help required form which you can use to request a quote for ICA-628-SGG. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.