Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 16Contacts |
---|---|
Connector Type | DIP Socket |
Pitch Spacing | 2.54mm |
Row Pitch | 7.62mm |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Connector, Ic Socket, Dip, 16 Position, 2.54Mm | Newark Electronics |
Conn DIP Socket SKT 16 POS 2.54mm Solder ST Thru-Hole Tube | Avnet America |
IC & Component Sockets .100 Screw Machine DIP Socket | Sager |
Where can I find additional details, specifications and documents for a ICA-316-ZAGT?
Additional datasheets, footprints and schematics for ICA-316-ZAGT are listed on our Part Details page. You can also find images and similar parts to ICA-316-ZAGT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICA-316-ZAGT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICA-316-ZAGT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICA-316-ZAGT fall under?
The ICA-316-ZAGT is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to ICA-316-ZAGT when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICA-316-ZAGT you can contact the distributor directly for product support, shipping queries etc.
Is the ICA-316-ZAGT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICA-316-ZAGT have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for ICA-316-ZAGT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICA-316-ZAGT often in real-time on the comparison pages.
What if I can't find stock of ICA-316-ZAGT?
You can fill out our help required form which you can use to request a quote for ICA-316-ZAGT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.