Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Infineon |
---|---|
Silicon Core Number | XMC4200F64K256 XMC1302T038X0200 BSC0924NDI IRS2011S |
Kit Application Type | Power Management |
Application Sub Type | Digital Power Monitor |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0 Cortex-M4 |
Silicon Family Name | XMC4000 |
Kit Contents | Explorer Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Features | Exact same part as KIT_XMC_DP_EXP_01 of Infineon. 80MHz/32MHz CPUs on Control Cards Sync Buck Converter On-board Debugger/Resistive Load PMBus/USB |
Kit_Xmc_Dp_Exp_01 Digital Power Explorer | Newark Electronics |
Where can I find additional details, specifications and documents for a IC-744726 KIT_XMC_DP_EXP_01?
Additional datasheets, footprints and schematics for IC-744726 KIT_XMC_DP_EXP_01 are listed on our Part Details page. You can also find images and similar parts to IC-744726 KIT_XMC_DP_EXP_01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IC-744726 KIT_XMC_DP_EXP_01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IC-744726 KIT_XMC_DP_EXP_01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IC-744726 KIT_XMC_DP_EXP_01 fall under?
The IC-744726 KIT_XMC_DP_EXP_01 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to IC-744726 KIT_XMC_DP_EXP_01 when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IC-744726 KIT_XMC_DP_EXP_01 you can contact the distributor directly for product support, shipping queries etc.
Is the IC-744726 KIT_XMC_DP_EXP_01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IC-744726 KIT_XMC_DP_EXP_01 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for IC-744726 KIT_XMC_DP_EXP_01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IC-744726 KIT_XMC_DP_EXP_01 often in real-time on the comparison pages.
What if I can't find stock of IC-744726 KIT_XMC_DP_EXP_01?
You can fill out our help required form which you can use to request a quote for IC-744726 KIT_XMC_DP_EXP_01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.