Status: | Unknown |
---|---|
Series: | IC-15WB Series |
RoHS: | Compliant |
Prices starting from US$10.23
Distributor | Stock | ||
---|---|---|---|
Newark
from US$10.23
|
No stock
|
Buy Now |
Sealant Applications | Fire Barrier |
---|---|
Sealant Color | Yellow |
Product Range | IC-15WB Series |
Dispensing Method | Cartridge |
Volume | 10.1fl.oz (US) |
Colour | Yellow |
Pack Quantity | 1 |
RoHS Compliant | Yes |
Fire Barrier Caulk Yellow Cartridge | Newark Electronics |
Where can I find additional details, specifications and documents for a IC-15WB-10.1OZ?
Additional datasheets, footprints and schematics for IC-15WB-10.1OZ are listed on our Part Details page. You can also find images and similar parts to IC-15WB-10.1OZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IC-15WB-10.1OZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IC-15WB-10.1OZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IC-15WB-10.1OZ fall under?
The IC-15WB-10.1OZ is listed under Chemicals & Adhesives > Sealants.
Can I view similar or alternative parts?
You can view similar parts to IC-15WB-10.1OZ when available in the Sealants range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IC-15WB-10.1OZ you can contact the distributor directly for product support, shipping queries etc.
Is the IC-15WB-10.1OZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IC-15WB-10.1OZ have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for IC-15WB-10.1OZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IC-15WB-10.1OZ often in real-time on the comparison pages.
What if I can't find stock of IC-15WB-10.1OZ?
You can fill out our help required form which you can use to request a quote for IC-15WB-10.1OZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.