Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Silicon Manufacturer | NXP |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Kinetis - K60 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4 |
Silicon Core Number | MK64FN1M0VLL12 |
Kit Contents | mbed Enabled Dev Board MK64FN1M0VLL12 Application Shield |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Features | High Performance 120MHz CPU 128x32 Graphics LCD 5way Joystick 3 Axis Accelerometer Temp Sensor |
Dev Board, Ethernet Iot | Newark Electronics |
Where can I find additional details, specifications and documents for a IBM-MBED IOT STARTER KIT?
Additional datasheets, footprints and schematics for IBM-MBED IOT STARTER KIT are listed on our Part Details page. You can also find images and similar parts to IBM-MBED IOT STARTER KIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IBM-MBED IOT STARTER KIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IBM-MBED IOT STARTER KIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IBM-MBED IOT STARTER KIT fall under?
The IBM-MBED IOT STARTER KIT is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to IBM-MBED IOT STARTER KIT when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IBM-MBED IOT STARTER KIT you can contact the distributor directly for product support, shipping queries etc.
Is the IBM-MBED IOT STARTER KIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IBM-MBED IOT STARTER KIT have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for IBM-MBED IOT STARTER KIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IBM-MBED IOT STARTER KIT often in real-time on the comparison pages.
What if I can't find stock of IBM-MBED IOT STARTER KIT?
You can fill out our help required form which you can use to request a quote for IBM-MBED IOT STARTER KIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.