Status: | Unknown |
---|---|
Series: | IA Series |
RoHS: | Unknown |
Prices starting from US$11.85
Switch Operation | Momentary Spring Return |
---|---|
Contact Configuration | SPST-NO |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 24V |
Contact Current Max | 2A |
Switch Terminals | Wire Leaded |
Product Range | IA Series |
SVHC | No SVHC (15-Jan-2018) |
Pb Switch, Spst-No, 2A, 24Vdc, Wire Lead | Newark Electronics |
PB SWITCH, SPST-NO, 2A, 24VDC, WIRE LEAD | element14 |
16MM SEALED P/BUTTON, YELLOW ACTUATOR | RS |
Switch, P/B, Sealed, SPST-NO, OFF-MOM, Non-Illum, Rnd, Yllw Actuator,2A,24VDC,16mm, Wire | APEM Components IAR3F1500 | RS Americas |
Apem Pushbutton Switch Momentary Function 1NO Cable Mount Black / Yellow | Distrelec |
PB SW SPST-NO 2A 24V | TTI Europe |
Where can I find additional details, specifications and documents for a IAR3F1500?
Additional datasheets, footprints and schematics for IAR3F1500 are listed on our Part Details page. You can also find images and similar parts to IAR3F1500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IAR3F1500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IAR3F1500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IAR3F1500 fall under?
The IAR3F1500 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to IAR3F1500 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IAR3F1500 you can contact the distributor directly for product support, shipping queries etc.
Is the IAR3F1500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IAR3F1500 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for IAR3F1500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IAR3F1500 often in real-time on the comparison pages.
What if I can't find stock of IAR3F1500?
You can fill out our help required form which you can use to request a quote for IAR3F1500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.