Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Idec SA1E Series Photoelectric Sensors |
---|---|
Accessory Type | Mounting Bracket |
Material | SPCC |
RoHS Compliant | Yes |
SENSOR, PHOTOELECTRIC, REFLECTOR MOUNTING BRACKET FOR IAC-R5, ONE IN EACH PACKAGE | IDEC Corporation IAC-L2 | RS Americas |
Sensor Mounting Bracket | Newark Electronics |
Mounting Hardware Mounting Metal Bracket | Sager |
Where can I find additional details, specifications and documents for a IAC-L2?
Additional datasheets, footprints and schematics for IAC-L2 are listed on our Part Details page. You can also find images and similar parts to IAC-L2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IAC-L2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IAC-L2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IAC-L2 fall under?
The IAC-L2 is listed under Sensors & Transducers > Sensors > Sensor Accessories > Sensor Mounting Devices.
Can I view similar or alternative parts?
You can view similar parts to IAC-L2 when available in the Sensor Mounting Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IAC-L2 you can contact the distributor directly for product support, shipping queries etc.
Is the IAC-L2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IAC-L2 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Sager have stock available or on a lead time for IAC-L2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IAC-L2 often in real-time on the comparison pages.
What if I can't find stock of IAC-L2?
You can fill out our help required form which you can use to request a quote for IAC-L2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.