IAC-5E Switches & Relays by Crydom

0.6" I/O Module

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.57

Distributor Stock
Logo for Newark
Newark
from US$28.25
No stock
Buy Now
Logo for Relay Specialties
Relay Specialties
from US$10.57
64
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$19.27
-
Buy Now
Logo for RS Americas
RS Americas
from US$21.67
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$17.68
-
Buy Now
Logo for TE Store
TE Store
from US$47.91
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Alternative Descriptions

I/O Modules | Sager


IAC-5E Connectors by TE Connectivity

IAC-5E=IO MODULES

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

TYCO P&B AC INPUT MODULE WITH | Relay Specialties
I/O Module | Newark Electronics
Solid State Relay AC Input Module 5 VDC SPST-NO 8 pF 18 to 36 VAC/VDC Yellow Case | Avnet America
Relay, Input AC Module, 5V DC Logic- 24VAC IP | TE Connectivity IAC-5E | RS Americas
SOLID STATE RELAY | TTI Europe
Special Order: IAC-5E = PCB MONT, 5V DC Logic - AC I/P Power Relay Type: Solid State Contact Arrangement: 1 Form A (SPST-NO) Product Mount Type: Printed Circuit Board Electrical Contacts Connection Type: PCB Solder Pins Solid State 1 Form A (SPST-NO) Printed Circuit Board PCB Solder Pins | Ssr PCB Mount & Slim Relay | Part Number: IAC-5E | Internal Number: 1393028-6 | TE Connectivity | TE Store

Frequently Asked Questions

Where can I find additional details, specifications and documents for a IAC-5E?

Additional datasheets, footprints and schematics for IAC-5E are listed on our Part Details page. You can also find images and similar parts to IAC-5E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IAC-5E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IAC-5E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IAC-5E fall under?

The IAC-5E is listed under Switches & Relays > More Switches & Relays.

Can I view similar or alternative parts?

You can view similar parts to IAC-5E when available in the More Switches & Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IAC-5E you can contact the distributor directly for product support, shipping queries etc.

Is the IAC-5E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for IAC-5E have stock available?

Authorised distributors including Relay Specialties, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for IAC-5E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IAC-5E often in real-time on the comparison pages.

What if I can't find stock of IAC-5E?

You can fill out our help required form which you can use to request a quote for IAC-5E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay