Status: | Unknown |
---|---|
Series: | I737 Series |
RoHS: | Unknown |
Prices starting from US$2.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.88
|
No stock
|
Buy Now |
Frequency Nom | 16.368MHz |
---|---|
Frequency Stability + / - | 2ppm |
Oscillator Output Compatibility | Clipped Sinewave |
Supply Voltage Nom | 3.3V |
Oscillator Case | SMD 3.2mm x 2.5mm |
Product Range | I737 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
VCTCXO, 802.11, 16.368MHZ, 3.2MM X 2.5MM | Farnell |
Where can I find additional details, specifications and documents for a I737-2P3-16.3680MHZ?
Additional datasheets, footprints and schematics for I737-2P3-16.3680MHZ are listed on our Part Details page. You can also find images and similar parts to I737-2P3-16.3680MHZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for I737-2P3-16.3680MHZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view I737-2P3-16.3680MHZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does I737-2P3-16.3680MHZ fall under?
The I737-2P3-16.3680MHZ is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to I737-2P3-16.3680MHZ when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the I737-2P3-16.3680MHZ you can contact the distributor directly for product support, shipping queries etc.
Is the I737-2P3-16.3680MHZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for I737-2P3-16.3680MHZ have stock available?
Authorised distributors including Farnell have stock available or on a lead time for I737-2P3-16.3680MHZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for I737-2P3-16.3680MHZ often in real-time on the comparison pages.
What if I can't find stock of I737-2P3-16.3680MHZ?
You can fill out our help required form which you can use to request a quote for I737-2P3-16.3680MHZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.