Status: | Unknown |
---|---|
Series: | I733 Series |
RoHS: | Unknown |
Prices starting from US$2.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.88
|
No stock
|
Buy Now |
Frequency Nom | 16.3676MHz |
---|---|
Frequency Stability + / - | 2ppm |
Oscillator Output Compatibility | Clipped Sinewave |
Supply Voltage Nom | 3.3V |
Oscillator Case | SMD 5mm x 3.2mm |
Product Range | I733 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
VCTCXO, 802.11, 16.3676MHZ, 5MM X 3.2MM | Farnell |
Where can I find additional details, specifications and documents for a I733-2P3-16.3676MHZ?
Additional datasheets, footprints and schematics for I733-2P3-16.3676MHZ are listed on our Part Details page. You can also find images and similar parts to I733-2P3-16.3676MHZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for I733-2P3-16.3676MHZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view I733-2P3-16.3676MHZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does I733-2P3-16.3676MHZ fall under?
The I733-2P3-16.3676MHZ is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to I733-2P3-16.3676MHZ when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the I733-2P3-16.3676MHZ you can contact the distributor directly for product support, shipping queries etc.
Is the I733-2P3-16.3676MHZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for I733-2P3-16.3676MHZ have stock available?
Authorised distributors including Farnell have stock available or on a lead time for I733-2P3-16.3676MHZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for I733-2P3-16.3676MHZ often in real-time on the comparison pages.
What if I can't find stock of I733-2P3-16.3676MHZ?
You can fill out our help required form which you can use to request a quote for I733-2P3-16.3676MHZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.