Status: | Unknown |
---|---|
Series: | I733 Series |
RoHS: | Unknown |
Frequency Nom | 13MHz |
---|---|
Frequency Stability + / - | 2ppm |
Oscillator Output Compatibility | Clipped Sinewave |
Supply Voltage Nom | 3.3V |
Oscillator Case | SMD 5mm x 3.2mm |
Product Range | I733 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Vctcxo, 802.11, 13Mhz, 5Mm X 3.2Mm | Newark Electronics |
VCTCXO, 802.11, 13MHZ, 5MM X 3.2MM | element14 |
Where can I find additional details, specifications and documents for a I733-2P3-13.0000MHZ?
Additional datasheets, footprints and schematics for I733-2P3-13.0000MHZ are listed on our Part Details page. You can also find images and similar parts to I733-2P3-13.0000MHZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for I733-2P3-13.0000MHZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view I733-2P3-13.0000MHZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does I733-2P3-13.0000MHZ fall under?
The I733-2P3-13.0000MHZ is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to I733-2P3-13.0000MHZ when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the I733-2P3-13.0000MHZ you can contact the distributor directly for product support, shipping queries etc.
Is the I733-2P3-13.0000MHZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for I733-2P3-13.0000MHZ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for I733-2P3-13.0000MHZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for I733-2P3-13.0000MHZ often in real-time on the comparison pages.
What if I can't find stock of I733-2P3-13.0000MHZ?
You can fill out our help required form which you can use to request a quote for I733-2P3-13.0000MHZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.