Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Meter Side Connector | BNC Plug |
---|---|
Probe Side Connector | Current Clamp |
Current Range Max | 5A |
Current Range Min | 10mA |
For Use With | Fluke Digital Multimeters |
Accuracy | 10mA to 1A 1% +/-5mA |
Accuracy % | 1% |
RoHS Compliant | Yes |
Ac Current Clamp | Newark Electronics |
5A AC CURRENT PROBE | Fluke I5S | RS Americas |
Where can I find additional details, specifications and documents for a I5S?
Additional datasheets, footprints and schematics for I5S are listed on our Part Details page. You can also find images and similar parts to I5S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for I5S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view I5S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does I5S fall under?
The I5S is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to I5S when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the I5S you can contact the distributor directly for product support, shipping queries etc.
Is the I5S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for I5S have stock available?
Authorised distributors including Newark Electronics, RS Americas and TestEquity have stock available or on a lead time for I5S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for I5S often in real-time on the comparison pages.
What if I can't find stock of I5S?
You can fill out our help required form which you can use to request a quote for I5S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.