I537-2P3-40.0000MHZ Crystals & Oscillators by Abracon

TCXO 802.11 40MHZ 3.2MM X 2.5MM

Status: Unknown
Series: I537 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.29

Distributor Stock
Logo for Farnell
Farnell
from US$5.24
No stock
Buy Now
Logo for element14
element14
from US$4.29
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Frequency Nom 40MHz
Frequency Stability + / - 2ppm
Oscillator Case SMD 3.2mm x 2.5mm
Oscillator Output Compatibility Clipped Sinewave
Supply Voltage Nom 3.3V
Product Range I537 Series
Operating Temperature Min -40°C
Operating Temperature Max 85°C

Alternative Descriptions

TCXO, 802.11, 40MHZ, 3.2MM X 2.5MM | Farnell
Tcxo, 802.11, 40Mhz, 3.2Mm X 2.5Mm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a I537-2P3-40.0000MHZ?

Additional datasheets, footprints and schematics for I537-2P3-40.0000MHZ are listed on our Part Details page. You can also find images and similar parts to I537-2P3-40.0000MHZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for I537-2P3-40.0000MHZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view I537-2P3-40.0000MHZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does I537-2P3-40.0000MHZ fall under?

The I537-2P3-40.0000MHZ is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.

Can I view similar or alternative parts?

You can view similar parts to I537-2P3-40.0000MHZ when available in the Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the I537-2P3-40.0000MHZ you can contact the distributor directly for product support, shipping queries etc.

Is the I537-2P3-40.0000MHZ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for I537-2P3-40.0000MHZ have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for I537-2P3-40.0000MHZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for I537-2P3-40.0000MHZ often in real-time on the comparison pages.

What if I can't find stock of I537-2P3-40.0000MHZ?

You can fill out our help required form which you can use to request a quote for I537-2P3-40.0000MHZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay