Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Meter Side Connector | 4mm Double Banana Plug, Shrouded |
---|---|
Probe Side Connector | Current Clamp |
Current Range Max | 400A |
Current Range Min | 500mA |
For Use With | Fluke Digital Multimeters |
RoHS Compliant | Yes |
Ac/Dc Current Clamp, 1A To 400A | Newark Electronics |
AC/DC Current Clamp With Carry Case | Fluke I410-KIT | RS Americas |
Where can I find additional details, specifications and documents for a I410-KIT?
Additional datasheets, footprints and schematics for I410-KIT are listed on our Part Details page. You can also find images and similar parts to I410-KIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for I410-KIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view I410-KIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does I410-KIT fall under?
The I410-KIT is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to I410-KIT when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the I410-KIT you can contact the distributor directly for product support, shipping queries etc.
Is the I410-KIT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for I410-KIT have stock available?
Authorised distributors including TestEquity, Newark Electronics and RS Americas have stock available or on a lead time for I410-KIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for I410-KIT often in real-time on the comparison pages.
What if I can't find stock of I410-KIT?
You can fill out our help required form which you can use to request a quote for I410-KIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.