I3000S FLEX-36 CAL Test Leads & Test Probes by Fluke Corporation

CURRENT CLAMP PROBE, CAL, 30A-3KA

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1,113.78

Distributor Stock
Logo for Distrelec
Distrelec
from US$1,113.78
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Meter Side Connector Flexible Cord Probe
Probe Side Connector BNC Plug
Current Range Max 3kA
Current Range Min 30A
For Use With Fluke Oscilloscopes, Digital Multimeters, Recorders & Data Loggers
RoHS Compliant Yes

Alternative Descriptions

Fluke Current Probe, 30 ... 3 kA | Distrelec
Current Clamp Probe, Cal, 30A-3Ka | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a I3000S FLEX-36 CAL?

Additional datasheets, footprints and schematics for I3000S FLEX-36 CAL are listed on our Part Details page. You can also find images and similar parts to I3000S FLEX-36 CAL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for I3000S FLEX-36 CAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view I3000S FLEX-36 CAL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does I3000S FLEX-36 CAL fall under?

The I3000S FLEX-36 CAL is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.

Can I view similar or alternative parts?

You can view similar parts to I3000S FLEX-36 CAL when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the I3000S FLEX-36 CAL you can contact the distributor directly for product support, shipping queries etc.

Is the I3000S FLEX-36 CAL RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for I3000S FLEX-36 CAL have stock available?

Authorised distributors including Distrelec and Newark Electronics have stock available or on a lead time for I3000S FLEX-36 CAL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for I3000S FLEX-36 CAL often in real-time on the comparison pages.

What if I can't find stock of I3000S FLEX-36 CAL?

You can fill out our help required form which you can use to request a quote for I3000S FLEX-36 CAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay