Status: | Unknown |
---|---|
Series: | I2SS Series |
RoHS: | Unknown |
Product Range | I2SS Series |
---|---|
No. of Contacts | 4Contacts |
Gender | Receptacle |
Pitch Spacing | 2mm |
Contact Termination Type | IDC / IDT |
No. of Rows | 1 Row |
Connector Mounting | Cable Mount |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Connector, Rcpt, 4Pos, 1Row, 2Mm | Newark Electronics |
SATI2SS-04-24-T | Avnet America |
Headers & Wire Housings 2.00 mm Single Row Discrete Wire IDC System Cable Assembly Housing, Socket | Sager |
CONNECTOR, RCPT, 4POS, 1ROW, 2MM | Farnell |
Where can I find additional details, specifications and documents for a I2SS-04-24-T?
Additional datasheets, footprints and schematics for I2SS-04-24-T are listed on our Part Details page. You can also find images and similar parts to I2SS-04-24-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for I2SS-04-24-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view I2SS-04-24-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does I2SS-04-24-T fall under?
The I2SS-04-24-T is listed under Cable Leads & Connectors > Connectors > Plug & Socket Connectors.
Can I view similar or alternative parts?
You can view similar parts to I2SS-04-24-T when available in the Plug & Socket Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the I2SS-04-24-T you can contact the distributor directly for product support, shipping queries etc.
Is the I2SS-04-24-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for I2SS-04-24-T have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager, Toby Electronics and Farnell have stock available or on a lead time for I2SS-04-24-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for I2SS-04-24-T often in real-time on the comparison pages.
What if I can't find stock of I2SS-04-24-T?
You can fill out our help required form which you can use to request a quote for I2SS-04-24-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.