Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Meter Side Connector | Fluke Flex Jack |
---|---|
Probe Side Connector | Current Clamp |
Current Range Max | 10A |
Current Range Min | 25mA |
Accuracy % | 2.5% |
Current AC Max | 10A |
RoHS Compliant | Yes |
3-Phase+N 1A/10A Mini Current Clamp Set For Pq | Newark Electronics |
4-PHASE 1A/10A MINI CURRENT CLAMP SET FOR PQ | Fluke I1A/10A CLAMP PQ4 | RS Americas |
Where can I find additional details, specifications and documents for a I1A/10A CLAMP PQ4?
Additional datasheets, footprints and schematics for I1A/10A CLAMP PQ4 are listed on our Part Details page. You can also find images and similar parts to I1A/10A CLAMP PQ4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for I1A/10A CLAMP PQ4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view I1A/10A CLAMP PQ4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does I1A/10A CLAMP PQ4 fall under?
The I1A/10A CLAMP PQ4 is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to I1A/10A CLAMP PQ4 when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the I1A/10A CLAMP PQ4 you can contact the distributor directly for product support, shipping queries etc.
Is the I1A/10A CLAMP PQ4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for I1A/10A CLAMP PQ4 have stock available?
Authorised distributors including Newark Electronics, RS Americas and TestEquity have stock available or on a lead time for I1A/10A CLAMP PQ4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for I1A/10A CLAMP PQ4 often in real-time on the comparison pages.
What if I can't find stock of I1A/10A CLAMP PQ4?
You can fill out our help required form which you can use to request a quote for I1A/10A CLAMP PQ4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.