Status: | Unknown |
---|---|
Series: | PQ400 Series |
RoHS: | Unknown |
Accessory Type | Male to Male Connection Cable |
---|---|
For Use With | Fluke PQ400 Electrical Measurement Window, 1730 Series Energy & 1740 Series Power Quality Loggers |
Product Range | PQ400 Series |
RoHS Compliant | Yes |
Male-Male Connection Cable | Newark Electronics |
I17XX-FLEX2M-M2M1P, FLUKE-17XX IFLEX MAL | RS |
I17XX-FLEX2M-M2M1P, MALE/MALE CABLE | Fluke I17XX-FLEX2M-M2M1P | RS Americas |
Fluke Connection Cable, Fluke PQ400 | Distrelec |
Where can I find additional details, specifications and documents for a I17XX-FLEX2M-M2M1P?
Additional datasheets, footprints and schematics for I17XX-FLEX2M-M2M1P are listed on our Part Details page. You can also find images and similar parts to I17XX-FLEX2M-M2M1P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for I17XX-FLEX2M-M2M1P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view I17XX-FLEX2M-M2M1P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does I17XX-FLEX2M-M2M1P fall under?
The I17XX-FLEX2M-M2M1P is listed under Test & Measurement > Test Equipment Accessories > Other Test Accessories.
Can I view similar or alternative parts?
You can view similar parts to I17XX-FLEX2M-M2M1P when available in the Other Test Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the I17XX-FLEX2M-M2M1P you can contact the distributor directly for product support, shipping queries etc.
Is the I17XX-FLEX2M-M2M1P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for I17XX-FLEX2M-M2M1P have stock available?
Authorised distributors including Newark Electronics, RS, RS Americas, Distrelec and TestEquity have stock available or on a lead time for I17XX-FLEX2M-M2M1P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for I17XX-FLEX2M-M2M1P often in real-time on the comparison pages.
What if I can't find stock of I17XX-FLEX2M-M2M1P?
You can fill out our help required form which you can use to request a quote for I17XX-FLEX2M-M2M1P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.