Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Probe Side Connector | Flexible Cord Probe |
---|---|
Current Range Max | 1.5kA |
Current Range Min | 150A |
For Use With | Fluke 1736 & 1738 Three-Phase Power Loggers |
RoHS Compliant | Yes |
Ac Current Probe, 1.5Ka, 12" | Newark Electronics |
FLUKE-17xx iFlexi 1500A 12 IN | Fluke I17XX-FLEX1500 | RS Americas |
Where can I find additional details, specifications and documents for a I17XX-FLEX1500?
Additional datasheets, footprints and schematics for I17XX-FLEX1500 are listed on our Part Details page. You can also find images and similar parts to I17XX-FLEX1500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for I17XX-FLEX1500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view I17XX-FLEX1500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does I17XX-FLEX1500 fall under?
The I17XX-FLEX1500 is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to I17XX-FLEX1500 when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the I17XX-FLEX1500 you can contact the distributor directly for product support, shipping queries etc.
Is the I17XX-FLEX1500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for I17XX-FLEX1500 have stock available?
Authorised distributors including TestEquity, Newark Electronics and RS Americas have stock available or on a lead time for I17XX-FLEX1500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for I17XX-FLEX1500 often in real-time on the comparison pages.
What if I can't find stock of I17XX-FLEX1500?
You can fill out our help required form which you can use to request a quote for I17XX-FLEX1500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.