Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$805.33
Distributor | Stock | ||
---|---|---|---|
Newark
from US$805.33
|
No stock
|
Buy Now |
Meter Side Connector | BNC Plug |
---|---|
Probe Side Connector | Current Clamp |
Current Range Max | 1kA |
Current Range Min | 100mA |
For Use With | Fluke Multimeters & Oscilloscopes |
RoHS Compliant | Yes |
Current Probe, Clamp, 1Ka, Multimeter | Newark Electronics |
Where can I find additional details, specifications and documents for a I-1000S CAL?
Additional datasheets, footprints and schematics for I-1000S CAL are listed on our Part Details page. You can also find images and similar parts to I-1000S CAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for I-1000S CAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view I-1000S CAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does I-1000S CAL fall under?
The I-1000S CAL is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to I-1000S CAL when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the I-1000S CAL you can contact the distributor directly for product support, shipping queries etc.
Is the I-1000S CAL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for I-1000S CAL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for I-1000S CAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for I-1000S CAL often in real-time on the comparison pages.
What if I can't find stock of I-1000S CAL?
You can fill out our help required form which you can use to request a quote for I-1000S CAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.