Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$651.51
|
7
in stock
|
Buy Now | |
RS Americas
from US$412.67
|
17
in stock
|
Buy Now | |
Distrelec
from US$691.89
|
2
in stock
|
Buy Now | |
TestEquity
from US$614.00
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$646.99
|
-
|
Buy Now | |
element14
from US$20.77
|
-
|
Buy Now | |
Farnell
from US$22.12
|
-
|
Buy Now |
Silicon Manufacturer | - |
---|---|
Silicon Core Number | - |
Kit Application Type | Clock & Timing |
Application Sub Type | Clock Generator |
Kit Contents | Timer module |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Meter Side Connector | 4mm Double Banana Plug, Shrouded |
---|---|
Probe Side Connector | Current Clamp |
Current Range Max | 30A |
Current Range Min | 50mA |
For Use With | Fluke Multimeters, Recorders |
Accuracy | ± 1% |
RoHS Compliant | Yes |
i30 Multimeter Current Clamp Adapter AC/DC 30A dc 30A ac 19mm, Series | Fluke I30 | RS Americas |
FLUKE i30 ac/dc current probe | RS |
Fluke Current Clamp Adapter, AC: 30 mA ... 20 A / DC: 5 mA ... 30 A | Distrelec |
Clamp Meters | Newark Electronics |
Where can I find additional details, specifications and documents for a I-30?
Additional datasheets, footprints and schematics for I-30 are listed on our Part Details page. You can also find images and similar parts to I-30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for I-30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view I-30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does I-30 fall under?
The I-30 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Clock & Timing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to I-30 when available in the Clock & Timing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the I-30 you can contact the distributor directly for product support, shipping queries etc.
Is the I-30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for I-30 have stock available?
Authorised distributors including RS Americas, RS, Distrelec, TestEquity and Newark Electronics have stock available or on a lead time for I-30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for I-30 often in real-time on the comparison pages.
What if I can't find stock of I-30?
You can fill out our help required form which you can use to request a quote for I-30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.