Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Meter Side Connector | BNC Plug |
---|---|
Probe Side Connector | Current Clamp |
Current Range Max | 1kA |
Current Range Min | 100mA |
For Use With | Hameg HM400 Analogue & HMO Series Digital Oscilloscopes |
Product Range | - |
Manufacturer Warranty | 1 Year |
Where can I find additional details, specifications and documents for a HZO51?
Additional datasheets, footprints and schematics for HZO51 are listed on our Part Details page. You can also find images and similar parts to HZO51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HZO51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HZO51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HZO51 fall under?
The HZO51 is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to HZO51 when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HZO51 you can contact the distributor directly for product support, shipping queries etc.
Is the HZO51 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HZO51 have stock available?
There is no stock from authorised distributors for HZO51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HZO51 often in real-time on the comparison pages.
What if I can't find stock of HZO51?
You can fill out our help required form which you can use to request a quote for HZO51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.