HZA107M050G24T-F Capacitors by Cornell Dubilier Electronics

CAP, 100UF, 50V, ALU ELEC, HYBRID, SMD

Status: Unknown
Series: HZA Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.33

Distributor Stock
Logo for Farnell
Farnell
from US$2.09
1,416
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.33
1,416
in stock
Buy Now
Logo for element14
element14
from US$1.85
1,416
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.81
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$1.81
-
Buy Now

Specifications

Capacitance 100µF
Voltage Rating 50V
Product Range HZA Series
Capacitance Tolerance ± 20%
AE Capacitor Case Radial Can - SMD
ESR 0.028ohm
Lifetime @ Temperature 10000 hours @ 105°C
RoHS Compliant Yes

Alternative Descriptions

Cap, 100Uf, 50V, Alu Elec, Hybrid, Smd | Newark Electronics
CAP POLYMER 100UF 20% 50V SMD | Future Electronics
ALUMINUM POLYMER CAPACITOR | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HZA107M050G24T-F?

Additional datasheets, footprints and schematics for HZA107M050G24T-F are listed on our Part Details page. You can also find images and similar parts to HZA107M050G24T-F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HZA107M050G24T-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HZA107M050G24T-F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HZA107M050G24T-F fall under?

The HZA107M050G24T-F is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Aluminium Hybrid Capacitors.

Can I view similar or alternative parts?

You can view similar parts to HZA107M050G24T-F when available in the Aluminium Hybrid Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HZA107M050G24T-F you can contact the distributor directly for product support, shipping queries etc.

Is the HZA107M050G24T-F RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for HZA107M050G24T-F have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Richardson RFPD have stock available or on a lead time for HZA107M050G24T-F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HZA107M050G24T-F often in real-time on the comparison pages.

What if I can't find stock of HZA107M050G24T-F?

You can fill out our help required form which you can use to request a quote for HZA107M050G24T-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay