Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$733.42
Distributor | Stock | ||
---|---|---|---|
TestEquity
from US$733.42
|
1
in stock
|
Buy Now |
Test Connector Type A | BNC Plug |
---|---|
Test Connector Type B | Miniature Clamp Probe |
Voltage Rating | - |
Current Rating | - |
Insulator Colour | - |
Lead Length - Metric | - |
Lead Length - Imperial | - |
Product Range | - |
Manufacturer Warranty | 1 Year |
Where can I find additional details, specifications and documents for a HZ16?
Additional datasheets, footprints and schematics for HZ16 are listed on our Part Details page. You can also find images and similar parts to HZ16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HZ16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HZ16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HZ16 fall under?
The HZ16 is listed under Test & Measurement > RF Test Equipment > RF Power Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to HZ16 when available in the RF Power Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HZ16 you can contact the distributor directly for product support, shipping queries etc.
Is the HZ16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HZ16 have stock available?
Authorised distributors including TestEquity have stock available or on a lead time for HZ16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HZ16 often in real-time on the comparison pages.
What if I can't find stock of HZ16?
You can fill out our help required form which you can use to request a quote for HZ16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.