Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$40.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$40.00
|
No stock
|
Buy Now |
Test Connector Type B | Probe |
---|---|
Insulator Colour | Black, Red |
Lead Length - Metric | 1m |
Lead Length - Imperial | 39.6" |
No. of Test Leads | 2 |
Test Lead Set, Bnc Plug-Smb Jack, 1M | Newark Electronics |
Where can I find additional details, specifications and documents for a HZ15.02?
Additional datasheets, footprints and schematics for HZ15.02 are listed on our Part Details page. You can also find images and similar parts to HZ15.02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HZ15.02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HZ15.02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HZ15.02 fall under?
The HZ15.02 is listed under Test & Measurement > Test Leads & Test Probes > Test Lead Sets.
Can I view similar or alternative parts?
You can view similar parts to HZ15.02 when available in the Test Lead Sets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HZ15.02 you can contact the distributor directly for product support, shipping queries etc.
Is the HZ15.02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HZ15.02 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for HZ15.02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HZ15.02 often in real-time on the comparison pages.
What if I can't find stock of HZ15.02?
You can fill out our help required form which you can use to request a quote for HZ15.02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.