Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Rated Operating Power | 200mW |
---|---|
Coil Voltage | 24V DC |
Protective Construction | Sealed Type |
Terminal Type | Standard PC board terminal |
Contact Arrangement | 1 Form C |
Contact Material | Ag+Au clad |
Operating Function | Single side stable type |
Pick-Up Voltage | 75%V or less of nominal voltage (Initial) |
Input side: Drop-out Voltage | 10%V or more of nominal voltage (Initial) |
Nominal Switching Capacity (Resistive Load) | 1 A 30 V DC |
Max. Switching Current | 2 A |
Min. Switching Capacity | 1mA 1 V DC |
Breakdown Voltage (Initial) : Between Open Contacts | 500 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Initial) : Between Contact And Coil | 1,000 Vrms for 1min. (Detection current: 10mA.) |
Expected Life: Mechanical | Min. 107 (at 180 cpm) |
Expected Life: Electrical | Min. 105 (1 A 30 V DC resistive) (at 20 cpm) |
Conditions | Ambient temperature: –40 to +70°C –40 to +158°F Humidity: 5 to 85% R.H. (Not freezing and condensing at low temperature) |
Height (mm) | 10.1 |
Weight (Typ.) | Approx. 1.8 g .063 oz |
Packing Quantity | Tube packing |
Packing Quantity; Inner Carton (Pcs.) | 50 |
Packing Quantity; Outer Carton (Pcs.) | 2000 |
Signal-Relay, 1-Form-C, Single side stab | RS |
Relay, Signal, Spdt, 30Vdc, 1A | Newark Electronics |
Relay Signal SPDT 24VDC PC Pin Through Hole Tube | Avnet America |
10C6705 | element14 |
SIGNAL RELAY 24V 1A 1CO THT | TTI Europe |
RELAY, SIGNAL, SPDT, 30VDC, 1A | Farnell |
Signal Relay, 24 VDC, 2 APC Board, 1C SPDT1C SPDT, Sing Side Stable | Relay Specialties |
Where can I find additional details, specifications and documents for a HY1Z-24V?
Additional datasheets, footprints and schematics for HY1Z-24V are listed on our Part Details page. You can also find images and similar parts to HY1Z-24V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HY1Z-24V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HY1Z-24V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HY1Z-24V fall under?
The HY1Z-24V is listed under Relays & Contactors > Mechanical Signal Relays (2A or Less) > Signal Relays > HY Series Relays.
Can I view similar or alternative parts?
You can view similar parts to HY1Z-24V when available in the HY Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HY1Z-24V you can contact the distributor directly for product support, shipping queries etc.
Is the HY1Z-24V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HY1Z-24V have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for HY1Z-24V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HY1Z-24V often in real-time on the comparison pages.
What if I can't find stock of HY1Z-24V?
You can fill out our help required form which you can use to request a quote for HY1Z-24V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.