Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.60
|
No stock
|
Buy Now | |
TTI Europe
from US$2.70
|
4,000
in stock
|
Buy Now | |
Rapid Electronics
from US$2.55
|
2,984
in stock
|
Buy Now | |
Chip One Stop
from US$2.62
|
2,984
in stock
|
Buy Now | |
Newark Electronics
from US$2.44
|
-
|
Buy Now | |
Avnet America
from US$2.24
|
-
|
Buy Now | |
element14
from US$4.62
|
-
|
Buy Now |
Marker Type | Heat Shrinkable Sleeve |
---|---|
Legend | Blank (No Legend) |
Marker Material | LSZH (Low Smoke Zero Halogen) |
Marker Colour | White |
Marker Dimensions | 25.4mm x 50mm |
I.D. Max | - |
I.D. Min | 25.4mm |
HX-SCE-1K-25.4-50-9 | TTI Europe |
Wire Labels&Markers HX-SCE-1K-25.4-50-9 | Rapid Electronics |
Heat Shrink Marker, 25.4Mm, White | Newark Electronics |
29M9806 | element14 |
HEAT SHRINK MARKER, 25.4MM, WHITE | Farnell |
Where can I find additional details, specifications and documents for a HX-SCE-1K-25.4-50-9?
Additional datasheets, footprints and schematics for HX-SCE-1K-25.4-50-9 are listed on our Part Details page. You can also find images and similar parts to HX-SCE-1K-25.4-50-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HX-SCE-1K-25.4-50-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HX-SCE-1K-25.4-50-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HX-SCE-1K-25.4-50-9 fall under?
The HX-SCE-1K-25.4-50-9 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to HX-SCE-1K-25.4-50-9 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HX-SCE-1K-25.4-50-9 you can contact the distributor directly for product support, shipping queries etc.
Is the HX-SCE-1K-25.4-50-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HX-SCE-1K-25.4-50-9 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for HX-SCE-1K-25.4-50-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HX-SCE-1K-25.4-50-9 often in real-time on the comparison pages.
What if I can't find stock of HX-SCE-1K-25.4-50-9?
You can fill out our help required form which you can use to request a quote for HX-SCE-1K-25.4-50-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.