Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.05
|
225
in stock
|
Buy Now | |
TTI Europe
from US$5.99
|
1,650
in stock
|
Buy Now | |
Sager
from US$6.88
|
1,290
in stock
|
Buy Now | |
Newark Electronics
from US$9.38
|
225
in stock
|
Buy Now | |
element14
from US$8.22
|
225
in stock
|
Buy Now | |
Micros
from US$7.00
|
41
in stock
|
Buy Now | |
Future Electronics
from US$7.33
|
-
|
Buy Now | |
Avnet America
from US$6.97
|
-
|
Buy Now | |
Avnet Asia
from US$1.60
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
MDL,SIN,1GD,1 | 1,SMT,TU |
---|---|
RoHS Compliant | YES |
Audio Transformers / Signal Transformers 1000BaseT SMD NonPoE 350uH .65Ohms 1-Por | Sager |
Xfmr, 10/100/1000 Base-T, 1Port, Smd Rohs Compliant: Yes |Pulse Electronics HX5004NL | Newark Electronics |
XFMR, 10/100/1000 BASE-T, 1PORT, SMD | element14 |
Turns ratio: RX 1:1, TX 1:1 | Micros |
HX5004NL Series 1500 Vrms 350 â•¡H 100 MHz Surface Mount Pulse Transformer | Future Electronics |
Telecom Transformer 1:1 1500Vrms 1dB Surface Mount | Avnet America |
Where can I find additional details, specifications and documents for a HX5004NL?
Additional datasheets, footprints and schematics for HX5004NL are listed on our Part Details page. You can also find images and similar parts to HX5004NL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HX5004NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HX5004NL price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HX5004NL you can contact the distributor directly for product support, shipping queries etc.
Is the HX5004NL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HX5004NL have stock available?
Authorised distributors including TTI Europe, Sager, Newark Electronics, element14 and Farnell have stock available or on a lead time for HX5004NL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HX5004NL often in real-time on the comparison pages.
What if I can't find stock of HX5004NL?
You can fill out our help required form which you can use to request a quote for HX5004NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.