Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wrap Tool Type | Pencil |
---|---|
Wire Wrap Style | Standard |
Outside Diameter Min | - |
Outside Diameter Max | 3.96mm |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 22AWG |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Diagonal Length Min | 1.37mm |
Terminal Diagonal Max | 1.85mm |
Wire Diameter | 0.65mm |
Wrapping And Unwrapping Tool, Hand | Newark Electronics |
WRAPPING AND UNWRAPPING TOOL, HAND | element14 |
Where can I find additional details, specifications and documents for a HW-UW-224?
Additional datasheets, footprints and schematics for HW-UW-224 are listed on our Part Details page. You can also find images and similar parts to HW-UW-224 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HW-UW-224 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HW-UW-224 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HW-UW-224 fall under?
The HW-UW-224 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > Wire Wrapping.
Can I view similar or alternative parts?
You can view similar parts to HW-UW-224 when available in the Wire Wrapping range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HW-UW-224 you can contact the distributor directly for product support, shipping queries etc.
Is the HW-UW-224 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HW-UW-224 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for HW-UW-224.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HW-UW-224 often in real-time on the comparison pages.
What if I can't find stock of HW-UW-224?
You can fill out our help required form which you can use to request a quote for HW-UW-224 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.