Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Wrap Tool Type | Pencil |
---|---|
Wire Wrap Style | Standard |
Terminal Diagonal Min | 3.96mm |
Terminal Diagonal Max | 6.35mm |
Wire Size AWG Max | 20AWG |
RoHS Compliant | Yes |
WRAP-UNWRAP TOOL, 20 AWG | Jonard HW-UW-20 | RS Americas |
Wire Wrap, Pencil, Regular, 20Awg | Newark Electronics |
Where can I find additional details, specifications and documents for a HW-UW-20?
Additional datasheets, footprints and schematics for HW-UW-20 are listed on our Part Details page. You can also find images and similar parts to HW-UW-20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HW-UW-20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HW-UW-20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HW-UW-20 fall under?
The HW-UW-20 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Wire Wrap Tools - Pencil.
Can I view similar or alternative parts?
You can view similar parts to HW-UW-20 when available in the Wire Wrap Tools - Pencil range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HW-UW-20 you can contact the distributor directly for product support, shipping queries etc.
Is the HW-UW-20 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HW-UW-20 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for HW-UW-20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HW-UW-20 often in real-time on the comparison pages.
What if I can't find stock of HW-UW-20?
You can fill out our help required form which you can use to request a quote for HW-UW-20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.