Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | USB Programming Cable |
---|---|
For Use With | Lattice Programmable FPGAs & Embedded Development Boards |
Features | Supports all Lattice Programmable Products 3.3V Operation 6ft Cable Length USB v1.0/2.0 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
PROGRAMMING CABLE, USB, 6FT, FPGA | element14 |
Programming Cable, Usb, 6Ft, Fpga | Newark Electronics |
FPGA Programming cable, USB, flywire | RS |
USB 3.3 V Parallel Programming Cable | Future Electronics |
Where can I find additional details, specifications and documents for a HW-USBN-2B?
Additional datasheets, footprints and schematics for HW-USBN-2B are listed on our Part Details page. You can also find images and similar parts to HW-USBN-2B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HW-USBN-2B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HW-USBN-2B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HW-USBN-2B fall under?
The HW-USBN-2B is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Programmers Erasers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to HW-USBN-2B when available in the Programmers Erasers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HW-USBN-2B you can contact the distributor directly for product support, shipping queries etc.
Is the HW-USBN-2B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HW-USBN-2B have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Future Electronics have stock available or on a lead time for HW-USBN-2B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HW-USBN-2B often in real-time on the comparison pages.
What if I can't find stock of HW-USBN-2B?
You can fill out our help required form which you can use to request a quote for HW-USBN-2B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.