Status: | Unknown |
---|---|
Series: | HW Series |
RoHS: | Unknown |
Prices starting from US$2.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.17
|
63
in stock
|
Buy Now | |
CoreStaff
from US$3.09
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$4.95
|
499
in stock
|
Buy Now | |
element14
from US$4.22
|
499
in stock
|
Buy Now | |
Farnell
from US$7.37
|
499
in stock
|
Buy Now | |
Sager
from US$4.22
|
120
in stock
|
Buy Now | |
Chip One Stop
from US$2.85
|
97
in stock
|
Buy Now | |
RS Americas
from US$3.98
|
-
|
Buy Now | |
Relay Specialties
from US$5.37
|
-
|
Buy Now |
Switch Terminals | Spring Clamp |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 10A |
Contact Voltage AC Max | 600V |
For Use With | 30mm Pushbutton Switches |
Contact Voltage DC Max | - |
Product Range | HW Series |
SVHC | No SVHC (15-Jan-2019) |
Contact Block, 1 Pole, 10A, 600Vac | Newark Electronics |
CONTACT BLOCK, 1 POLE, 10A, 600VAC | element14 |
Switch Contact Blocks / Switch Kits contact block NO | Sager |
HW Contact Block NO (universal type) | RS |
Universal contact block 1NO for HW/TW/TWND series | IDEC Corporation HW-U10 | RS Americas |
Contact Block | Relay Specialties |
Where can I find additional details, specifications and documents for a HW-U10?
Additional datasheets, footprints and schematics for HW-U10 are listed on our Part Details page. You can also find images and similar parts to HW-U10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HW-U10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HW-U10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HW-U10 fall under?
The HW-U10 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to HW-U10 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HW-U10 you can contact the distributor directly for product support, shipping queries etc.
Is the HW-U10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HW-U10 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for HW-U10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HW-U10 often in real-time on the comparison pages.
What if I can't find stock of HW-U10?
You can fill out our help required form which you can use to request a quote for HW-U10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.