Status: | Unknown |
---|---|
Series: | HW Series |
RoHS: | Unknown |
Prices starting from US$2.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.17
|
124
in stock
|
Buy Now | |
RS Americas
from US$4.15
|
856
in stock
|
Buy Now | |
CoreStaff
from US$3.09
|
500
in stock
|
Buy Now | |
element14
from US$4.69
|
321
in stock
|
Buy Now | |
Newark Electronics
from US$5.36
|
320
in stock
|
Buy Now | |
Farnell
from US$7.14
|
320
in stock
|
Buy Now | |
Sager
from US$4.22
|
285
in stock
|
Buy Now | |
Distrelec
from US$7.50
|
188
in stock
|
Buy Now | |
Chip One Stop
from US$2.81
|
92
in stock
|
Buy Now |
Switch Terminals | Spring Clamp |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 10A |
Contact Voltage AC Max | 600V |
For Use With | 30mm Pushbutton Switches |
Contact Voltage DC Max | - |
Product Range | HW Series |
SVHC | No SVHC (15-Jan-2019) |
Universal contact block 1NC for HW/TW/TWND series | IDEC Corporation HW-U01 | RS Americas |
CONTACT BLOCK, 1 POLE, 10A, 600VAC | element14 |
Contact Block, 1 Pole, 10A, 600Vac | Newark Electronics |
Switch Contact Blocks / Switch Kits contact block NC | Sager |
IDEC Contact Block, 1NC, Screw Terminal | Distrelec |
HW Contact Block NC (universal type) | RS |
Where can I find additional details, specifications and documents for a HW-U01?
Additional datasheets, footprints and schematics for HW-U01 are listed on our Part Details page. You can also find images and similar parts to HW-U01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HW-U01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HW-U01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HW-U01 fall under?
The HW-U01 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to HW-U01 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HW-U01 you can contact the distributor directly for product support, shipping queries etc.
Is the HW-U01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HW-U01 have stock available?
Authorised distributors including RS Americas, CoreStaff, element14, Newark Electronics and Farnell have stock available or on a lead time for HW-U01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HW-U01 often in real-time on the comparison pages.
What if I can't find stock of HW-U01?
You can fill out our help required form which you can use to request a quote for HW-U01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.