Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Kit Application Type | Communication |
---|---|
Application Sub Type | PC-USB |
Silicon Manufacturer | Analog Devices |
Silicon Core Number | - |
Product Range | - |
Kit Contents | EVAL-SDP-CS1Z Board USB Standard-A to Mini-B Cable |
SVHC | No SVHC (07-Jul-2017) |
Features | USB-to-serial Engine USB2.0 PC Connectivity |
Where can I find additional details, specifications and documents for a HW-SDPS?
Additional datasheets, footprints and schematics for HW-SDPS are listed on our Part Details page. You can also find images and similar parts to HW-SDPS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HW-SDPS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HW-SDPS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HW-SDPS fall under?
The HW-SDPS is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to HW-SDPS when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HW-SDPS you can contact the distributor directly for product support, shipping queries etc.
Is the HW-SDPS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HW-SDPS have stock available?
There is no stock from authorised distributors for HW-SDPS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HW-SDPS often in real-time on the comparison pages.
What if I can't find stock of HW-SDPS?
You can fill out our help required form which you can use to request a quote for HW-SDPS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.