Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Switch Terminals | Screw |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 10A |
Contact Voltage AC Max | 440V |
For Use With | Idec HW Series Oiltight Switches and Pilot Devices |
Contact Voltage DC Max | 220V |
RoHS Compliant | Yes |
Standard Block Contact Block 1-NO | Carlton-Bates |
Contact Block, 1No, 10A, Screw | Newark Electronics |
Switch Contact Blocks / Switch Kits Contact Block | Sager |
Where can I find additional details, specifications and documents for a HW-G10?
Additional datasheets, footprints and schematics for HW-G10 are listed on our Part Details page. You can also find images and similar parts to HW-G10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HW-G10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HW-G10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HW-G10 fall under?
The HW-G10 is listed under Switches & Relays > Switches > Switch Components > Switch Contact Blocks.
Can I view similar or alternative parts?
You can view similar parts to HW-G10 when available in the Switch Contact Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HW-G10 you can contact the distributor directly for product support, shipping queries etc.
Is the HW-G10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HW-G10 have stock available?
Authorised distributors including element14, Carlton-Bates, Farnell, Newark Electronics and Sager have stock available or on a lead time for HW-G10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HW-G10 often in real-time on the comparison pages.
What if I can't find stock of HW-G10?
You can fill out our help required form which you can use to request a quote for HW-G10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.