Status: | Unknown |
---|---|
Series: | HW Series |
RoHS: | Unknown |
Switch Terminals | Screw |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 10A |
Contact Voltage AC Max | 440V |
For Use With | Idec HW Series Oiltight Switches and Pilot Devices |
Contact Voltage DC Max | 220V |
Product Range | HW Series |
SVHC | No SVHC (15-Jan-2019) |
Block, Contact, Spring Clamp Terminal, 1NC | Carlton-Bates |
Switch Contact Blocks / Switch Kits Contact Block | Sager |
Contact Block, 1Nc, 10A, Spring Loaded | Newark Electronics |
Where can I find additional details, specifications and documents for a HW-G01?
Additional datasheets, footprints and schematics for HW-G01 are listed on our Part Details page. You can also find images and similar parts to HW-G01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HW-G01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HW-G01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HW-G01 fall under?
The HW-G01 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to HW-G01 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HW-G01 you can contact the distributor directly for product support, shipping queries etc.
Is the HW-G01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HW-G01 have stock available?
Authorised distributors including Carlton-Bates, Sager and Newark Electronics have stock available or on a lead time for HW-G01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HW-G01 often in real-time on the comparison pages.
What if I can't find stock of HW-G01?
You can fill out our help required form which you can use to request a quote for HW-G01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.