Status: | Unknown |
---|---|
Series: | HW Series |
RoHS: | Unknown |
Switch Terminals | Screw |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 10A |
Contact Voltage AC Max | 440V |
For Use With | Idec HW Series Oiltight Switches and Pilot Devices |
Contact Voltage DC Max | 220V |
Product Range | HW Series |
SVHC | No SVHC (15-Jan-2019) |
IDEC Contact Block, 1NC, | Distrelec |
Block, Contact, Standard, Fingersafe Terminal, 1NC | Carlton-Bates |
Where can I find additional details, specifications and documents for a HW-F01?
Additional datasheets, footprints and schematics for HW-F01 are listed on our Part Details page. You can also find images and similar parts to HW-F01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HW-F01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HW-F01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HW-F01 fall under?
The HW-F01 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to HW-F01 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HW-F01 you can contact the distributor directly for product support, shipping queries etc.
Is the HW-F01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HW-F01 have stock available?
Authorised distributors including Distrelec, element14, Carlton-Bates and Farnell have stock available or on a lead time for HW-F01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HW-F01 often in real-time on the comparison pages.
What if I can't find stock of HW-F01?
You can fill out our help required form which you can use to request a quote for HW-F01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.