HW-DA1FB Switches, Relays & Solenoids by IDEC Corporation

DUMMY BLOCK W/VOLTAGE ADAPTOR 22MM SW

Status: Unknown
Series: HW Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.00

Distributor Stock
Logo for Farnell
Farnell
from US$2.71
No stock
Buy Now
Logo for element14
element14
from US$2.05
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$2.00
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Switch Terminals -
No. of Poles -
Contact Current Max -
Contact Voltage AC Max -
Contact Voltage DC Max -
Product Range HW Series

Alternative Descriptions

Light Module Transformer, Incandescent, 22.0 mm | Carlton-Bates
Dummy Block W/Voltage Adaptor, 22Mm Sw | Newark Electronics
Switch Actuators Full Voltage Adaptor+Dummy Blk | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HW-DA1FB?

Additional datasheets, footprints and schematics for HW-DA1FB are listed on our Part Details page. You can also find images and similar parts to HW-DA1FB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HW-DA1FB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HW-DA1FB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HW-DA1FB fall under?

The HW-DA1FB is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to HW-DA1FB when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HW-DA1FB you can contact the distributor directly for product support, shipping queries etc.

Is the HW-DA1FB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HW-DA1FB have stock available?

Authorised distributors including element14, Carlton-Bates, Farnell, Newark Electronics and Sager have stock available or on a lead time for HW-DA1FB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HW-DA1FB often in real-time on the comparison pages.

What if I can't find stock of HW-DA1FB?

You can fill out our help required form which you can use to request a quote for HW-DA1FB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay