Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Switch Terminals | Screw |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 10A |
Contact Voltage AC Max | 440V |
For Use With | Idec HW Series Oiltight Switches and Pilot Devices |
Contact Voltage DC Max | 220V |
RoHS Compliant | Yes |
Contact Block Contact Block 1-NO | Carlton-Bates |
Contact Block, 1No, 10A, Screw | Newark Electronics |
Where can I find additional details, specifications and documents for a HW-CB10?
Additional datasheets, footprints and schematics for HW-CB10 are listed on our Part Details page. You can also find images and similar parts to HW-CB10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HW-CB10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HW-CB10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HW-CB10 fall under?
The HW-CB10 is listed under Switches & Relays > Switches > Switch Components > Switch Contact Blocks.
Can I view similar or alternative parts?
You can view similar parts to HW-CB10 when available in the Switch Contact Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HW-CB10 you can contact the distributor directly for product support, shipping queries etc.
Is the HW-CB10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HW-CB10 have stock available?
Authorised distributors including Carlton-Bates and Newark Electronics have stock available or on a lead time for HW-CB10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HW-CB10 often in real-time on the comparison pages.
What if I can't find stock of HW-CB10?
You can fill out our help required form which you can use to request a quote for HW-CB10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.