Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Rack U Height | 12U |
---|---|
Enclosure Material | Steel |
Body Color | Black |
External Height - Metric | 706mm |
External Width - Metric | 779mm |
External Depth - Metric | 680mm |
External Height - Imperial | 27.8" |
RoHS Compliant | Yes |
Wall Cabinet, 12U, Steel, Black | Newark Electronics |
Cabinet Rack,19",12U, Black, Steel, Swing Frame,24.5" Panel Depth, HWC Series | Hammond Manufacturing HWC3012U27BK | RS Americas |
Where can I find additional details, specifications and documents for a HWC3012U27BK?
Additional datasheets, footprints and schematics for HWC3012U27BK are listed on our Part Details page. You can also find images and similar parts to HWC3012U27BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HWC3012U27BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HWC3012U27BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HWC3012U27BK fall under?
The HWC3012U27BK is listed under Enclosures, Racks & Cabinets > Cabinet Racks > 19" Wall Cabinets.
Can I view similar or alternative parts?
You can view similar parts to HWC3012U27BK when available in the 19" Wall Cabinets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HWC3012U27BK you can contact the distributor directly for product support, shipping queries etc.
Is the HWC3012U27BK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HWC3012U27BK have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for HWC3012U27BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HWC3012U27BK often in real-time on the comparison pages.
What if I can't find stock of HWC3012U27BK?
You can fill out our help required form which you can use to request a quote for HWC3012U27BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.