Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Switch Terminals | Screw |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 10A |
Contact Voltage AC Max | 440V |
For Use With | Idec HW Series Oiltight Switches and Pilot Devices |
Contact Voltage DC Max | 220V |
RoHS Compliant | Yes |
Standard Block Contact Block 1-NO | Carlton-Bates |
IDEC NORMALLY OPEN CONTACT BLO | Relay Specialties |
Contact Block, 1No, 10A, Screw | Newark Electronics |
Where can I find additional details, specifications and documents for a HW-C10?
Additional datasheets, footprints and schematics for HW-C10 are listed on our Part Details page. You can also find images and similar parts to HW-C10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HW-C10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HW-C10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HW-C10 fall under?
The HW-C10 is listed under Switches & Relays > Switches > Switch Components > Switch Contact Blocks.
Can I view similar or alternative parts?
You can view similar parts to HW-C10 when available in the Switch Contact Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HW-C10 you can contact the distributor directly for product support, shipping queries etc.
Is the HW-C10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HW-C10 have stock available?
Authorised distributors including element14, Carlton-Bates, Relay Specialties, Farnell and Newark Electronics have stock available or on a lead time for HW-C10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HW-C10 often in real-time on the comparison pages.
What if I can't find stock of HW-C10?
You can fill out our help required form which you can use to request a quote for HW-C10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.