Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Switch Terminals | Screw |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 10A |
Contact Voltage AC Max | 440V |
For Use With | Idec HW Series Oiltight Switches and Pilot Devices |
Contact Voltage DC Max | 220V |
RoHS Compliant | Yes |
IDEC NORMALLY CLOSED CONTACT B | Relay Specialties |
Block, Contact, Screw Terminal, Rear Mount, 1NC | Carlton-Bates |
Switch Contact Blocks / Switch Kits Contact Block | Sager |
Contact Block, 1Nc, 10A, Screw | Newark Electronics |
Where can I find additional details, specifications and documents for a HW-C01?
Additional datasheets, footprints and schematics for HW-C01 are listed on our Part Details page. You can also find images and similar parts to HW-C01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HW-C01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HW-C01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HW-C01 fall under?
The HW-C01 is listed under Switches & Relays > Switches > Switch Components > Switch Contact Blocks.
Can I view similar or alternative parts?
You can view similar parts to HW-C01 when available in the Switch Contact Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HW-C01 you can contact the distributor directly for product support, shipping queries etc.
Is the HW-C01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HW-C01 have stock available?
Authorised distributors including Relay Specialties, Carlton-Bates, Sager and Newark Electronics have stock available or on a lead time for HW-C01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HW-C01 often in real-time on the comparison pages.
What if I can't find stock of HW-C01?
You can fill out our help required form which you can use to request a quote for HW-C01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.