Status: | Unknown |
---|---|
Series: | HWAV Series |
RoHS: | Compliant |
Prices starting from US$1.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.47
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.69
|
429
in stock
|
Buy Now | |
element14
from US$3.41
|
429
in stock
|
Buy Now | |
Farnell
from US$5.91
|
429
in stock
|
Buy Now | |
RS Americas
from US$3.55
|
224
in stock
|
Buy Now | |
CoreStaff
from US$1.73
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.94
|
29
in stock
|
Buy Now | |
Chip One Stop
from US$1.84
|
10
in stock
|
Buy Now | |
Distrelec
from US$5.94
|
10
in stock
|
Buy Now | |
Sager
from US$3.13
|
-
|
Buy Now |
For Use With | 22mm Diameter Emergency Stop Switches |
---|---|
Product Range | HWAV Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Nameplate, E-Stop Switch | Newark Electronics |
Nameplate, E-Stop Switch | IDEC Corporation HWAV-27-Y | RS Americas |
Warning plate | Transfer Multisort Elektronik |
IDEC Nameplate 60mm Emergency Stop Round Yellow HW Series Switch | Distrelec |
XW22mm Nameplate for 38/40mm Op EMERSTOP | RS |
Switch Hardware 22mm Emergency Stop Nameplate | Sager |
Where can I find additional details, specifications and documents for a HWAV-27-Y?
Additional datasheets, footprints and schematics for HWAV-27-Y are listed on our Part Details page. You can also find images and similar parts to HWAV-27-Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HWAV-27-Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HWAV-27-Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HWAV-27-Y fall under?
The HWAV-27-Y is listed under Switches & Relays > Switches > Switch Components > Switch Legend Plates.
Can I view similar or alternative parts?
You can view similar parts to HWAV-27-Y when available in the Switch Legend Plates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HWAV-27-Y you can contact the distributor directly for product support, shipping queries etc.
Is the HWAV-27-Y RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HWAV-27-Y have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and CoreStaff have stock available or on a lead time for HWAV-27-Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HWAV-27-Y often in real-time on the comparison pages.
What if I can't find stock of HWAV-27-Y?
You can fill out our help required form which you can use to request a quote for HWAV-27-Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.