Status: | Unknown |
---|---|
Series: | HW Series |
RoHS: | Unknown |
Prices starting from US$0.56
For Use With | Idec HW Series Switches and Pilot Devices |
---|---|
Product Range | HW Series |
SVHC | No SVHC (15-Jan-2019) |
IDEC Marking Plate Holder Black HW Series Switch | Distrelec |
HW marking plate holder | RS |
Blank Nameplate, Plastic, 22Mm, Black | Newark Electronics |
BLANK NAMEPLATE, PLASTIC, 22MM, BLACK | element14 |
22mm Blank Nameplate | IDEC Corporation HWAM | RS Americas |
Switch Hardware 22mm Blank Nameplate | Sager |
Where can I find additional details, specifications and documents for a HWAM?
Additional datasheets, footprints and schematics for HWAM are listed on our Part Details page. You can also find images and similar parts to HWAM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HWAM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HWAM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HWAM fall under?
The HWAM is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to HWAM when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HWAM you can contact the distributor directly for product support, shipping queries etc.
Is the HWAM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HWAM have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for HWAM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HWAM often in real-time on the comparison pages.
What if I can't find stock of HWAM?
You can fill out our help required form which you can use to request a quote for HWAM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.